Cypress Semiconductor Corp. Integrated Circuits(ICs) S29AL016J70FFI020

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 141592-S29AL016J70FF I020 Category: Integrated Circuits(ICs) Family: Memory Series: AL-J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 70ns Package: 64-LBGA Manufacturer Device Package: 64-FBGA (9x9) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 16M (2M x 8 or 1M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 141592-S29AL016J70FF I020 Category: Integrated Circuits(ICs) Family: Memory Series: AL-J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 70ns Package: 64-LBGA Manufacturer Device Package: 64-FBGA (9x9) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 16M (2M x 8 or 1M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 141592-S29AL016J70FFI020 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
141592-S29AL016J70FFI020
Integrated Circuits(ICs) 141592-S29AL016J70FFI020
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 141592-S29AL016J70FF I020 Category: Integrated Circuits(ICs) Family: Memory Series: AL-J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 70ns Package: 64-LBGA Manufacturer Device Package: 64-FBGA (9x9) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 16M (2M x 8 or 1M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 141592-S29AL016J70FFI020
Category: Integrated Circuits(ICs)
Family: Memory
Series: AL-J
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 70ns
Package: 64-LBGA
Manufacturer Device Package: 64-FBGA (9x9)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 16M (2M x 8 or 1M x 16)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29AL016J70FFI020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29AL016J70FFI020
Integrated Circuits (ICs) - Memory S29AL016J70FFI020
IC FLASH 16MBIT PARALLEL 64FBGA

IC FLASH 16MBIT PARALLEL 64FBGA

Supplier's Site
IC FLASH 16M PARALLEL 64FBGA - 217-S29AL016J70FFI020 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 16M PARALLEL 64FBGA
217-S29AL016J70FFI020
IC FLASH 16M PARALLEL 64FBGA 217-S29AL016J70FFI020
IC FLASH 16M PARALLEL 64FBGA

IC FLASH 16M PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 141592-S29AL016J70FFI020 S29AL016J70FFI020 217-S29AL016J70FFI020
Product Name Integrated Circuits(ICs) Integrated Circuits (ICs) - Memory IC FLASH 16M PARALLEL 64FBGA
Memory Category Flash; FLASH - NOR Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 3V
Access Time 70 ns 70 ns
Density 16000 kbits 128000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - 051FL164K0XMFI010 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers