Cypress Semiconductor Corp. Memory - Flash - S29AL016J70BFI010A S29AL016J70BFI010A

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932701-S29AL016J70BF I010A Series: AL-J Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-FBGA (8.15x6.15) Package: Tray Package: 48-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (8.15x6.15) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932701-S29AL016J70BF I010A Series: AL-J Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-FBGA (8.15x6.15) Package: Tray Package: 48-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (8.15x6.15) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29AL016J70BFI010A - 932701-S29AL016J70BFI010A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29AL016J70BFI010A
932701-S29AL016J70BFI010A
Memory - Flash - S29AL016J70BFI010A 932701-S29AL016J70BFI010A
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932701-S29AL016J70BF I010A Series: AL-J Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-FBGA (8.15x6.15) Package: Tray Package: 48-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (8.15x6.15) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932701-S29AL016J70BFI010A
Series: AL-J
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-FBGA (8.15x6.15)
Package: Tray
Package: 48-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-FBGA (8.15x6.15)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 932701-S29AL016J70BFI010A
Product Name Memory - Flash - S29AL016J70BFI010A
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - 043641RLAD-7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.5 ns
Density 4500 kbits
View Details
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers