Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 143925-S29AL016J55TF
Category: Integrated Circuits(ICs)
Family: Memory
Series: AL-J
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 55ns
Package: 48-TFSOP (0.724", 18.40mm Width)
Manufacturer Device Package: 48-TSOP
Operating Supply Voltage: 3 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 16M (2M x 8 or 1M x 16)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC FLASH 16MBIT PARALLEL 48TSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 143925-S29AL016J55TFIR20 | S29AL016J55TFIR20 |
| Product Name | Integrated Circuits(ICs) | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; FLASH - NOR | Flash; Non-Volatile |