Cypress Semiconductor Corp. Memory - Flash - S29AL016D90TFI020 S29AL016D90TFI020

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 091510-S29AL016D90TF I020 Packaging: Tray Operating Temp Range: -40C to 85C Mounting: Surface Mount Pin Count: 48 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: TSOP Operating Temperature (Max): 85C Operating Temperature (Min): -40C Operating Supply Voltage (Max): 3.6(V) Operating Supply Voltage (Min): 2.7(V) Density: 16777216(Bit) Number of Words: 2M/1M Sync/Async: Asynchronous Operating Supply Voltage (Typ): 3/3.3(V) Supply Current: 35(mA) Access Time (Max): 90(ns) Interface Type: Parallel Programmable: Yes Boot Type: Bottom Program/Erase Volt (Typ): 2.7 to 3.6(V) Cell Type: NOR Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 091510-S29AL016D90TF I020 Packaging: Tray Operating Temp Range: -40C to 85C Mounting: Surface Mount Pin Count: 48 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: TSOP Operating Temperature (Max): 85C Operating Temperature (Min): -40C Operating Supply Voltage (Max): 3.6(V) Operating Supply Voltage (Min): 2.7(V) Density: 16777216(Bit) Number of Words: 2M/1M Sync/Async: Asynchronous Operating Supply Voltage (Typ): 3/3.3(V) Supply Current: 35(mA) Access Time (Max): 90(ns) Interface Type: Parallel Programmable: Yes Boot Type: Bottom Program/Erase Volt (Typ): 2.7 to 3.6(V) Cell Type: NOR Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29AL016D90TFI020 - 091510-S29AL016D90TFI020 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29AL016D90TFI020
091510-S29AL016D90TFI020
Memory - Flash - S29AL016D90TFI020 091510-S29AL016D90TFI020
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 091510-S29AL016D90TF I020 Packaging: Tray Operating Temp Range: -40C to 85C Mounting: Surface Mount Pin Count: 48 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: TSOP Operating Temperature (Max): 85C Operating Temperature (Min): -40C Operating Supply Voltage (Max): 3.6(V) Operating Supply Voltage (Min): 2.7(V) Density: 16777216(Bit) Number of Words: 2M/1M Sync/Async: Asynchronous Operating Supply Voltage (Typ): 3/3.3(V) Supply Current: 35(mA) Access Time (Max): 90(ns) Interface Type: Parallel Programmable: Yes Boot Type: Bottom Program/Erase Volt (Typ): 2.7 to 3.6(V) Cell Type: NOR Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 091510-S29AL016D90TFI020
Packaging: Tray
Operating Temp Range: -40C to 85C
Mounting: Surface Mount
Pin Count: 48
Operating Temperature Classification: Industrial
Rad Hardened: No
Package Type: TSOP
Operating Temperature (Max): 85C
Operating Temperature (Min): -40C
Operating Supply Voltage (Max): 3.6(V)
Operating Supply Voltage (Min): 2.7(V)
Density: 16777216(Bit)
Number of Words: 2M/1M
Sync/Async: Asynchronous
Operating Supply Voltage (Typ): 3/3.3(V)
Supply Current: 35(mA)
Access Time (Max): 90(ns)
Interface Type: Parallel
Programmable: Yes
Boot Type: Bottom
Program/Erase Volt (Typ): 2.7 to 3.6(V)
Cell Type: NOR
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 091510-S29AL016D90TFI020
Product Name Memory - Flash - S29AL016D90TFI020
Memory Category Flash
Operating Temperature 85 C (185 F)
Density 16777 kbits
Number of Words 2000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 323017-032W 02 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers