Cypress Semiconductor Corp. Custom Parts - Custom Parts (S - T) - S29AL016D70BAI020 S29AL016D70BAI020

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191479-S29AL016D70B AI020 Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 16 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: Custom Parts Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 35 mA
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191479-S29AL016D70B AI020 Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 16 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: Custom Parts Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 35 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - S29AL016D70BAI020 - 1191479-S29AL016D70BAI020 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - S29AL016D70BAI020
1191479-S29AL016D70BAI020
Custom Parts - Custom Parts (S - T) - S29AL016D70BAI020 1191479-S29AL016D70BAI020
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191479-S29AL016D70B AI020 Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 16 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: Custom Parts Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 35 mA

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1191479-S29AL016D70BAI020
Memory Type: NOR
Interface: Parallel
Access Time: 70 ns
Density: 16 Mb
Sync/Async: Asynchronous
Number of Pins: 48
Categories: Custom Parts
Case / Package: FBGA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 35 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1191479-S29AL016D70BAI020
Product Name Custom Parts - Custom Parts (S - T) - S29AL016D70BAI020
Memory Category Flash; NOR
Access Time 70 ns
Operating Temperature -40 C (-40 F)
Density 16000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 71016S12PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details