Cypress Semiconductor Corp. Memory - Flash - S29AL008J70TFI013 S29AL008J70TFI013

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932698-S29AL008J70TF I013 Series: AL-J Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP Package: 48-TFSOP (0.724", 18.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: S29AL008 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4125-2, 428-4125-6, S29AL008J70TFI013-ND , 428-4125-1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932698-S29AL008J70TF I013 Series: AL-J Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP Package: 48-TFSOP (0.724", 18.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: S29AL008 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4125-2, 428-4125-6, S29AL008J70TFI013-ND , 428-4125-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29AL008J70TFI013 - 932698-S29AL008J70TFI013 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29AL008J70TFI013
932698-S29AL008J70TFI013
Memory - Flash - S29AL008J70TFI013 932698-S29AL008J70TFI013
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932698-S29AL008J70TF I013 Series: AL-J Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP Package: 48-TFSOP (0.724", 18.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: S29AL008 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4125-2, 428-4125-6, S29AL008J70TFI013-ND , 428-4125-1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932698-S29AL008J70TFI013
Series: AL-J
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Package: 48-TFSOP (0.724", 18.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: S29AL008
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 428-4125-2, 428-4125-6, S29AL008J70TFI013-ND, 428-4125-1

Buy Now Datasheet
IC FLASH 8M PARALLEL 48TSOP - 217-S29AL008J70TFI013 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 8M PARALLEL 48TSOP
217-S29AL008J70TFI013
IC FLASH 8M PARALLEL 48TSOP 217-S29AL008J70TFI013
IC FLASH 8M PARALLEL 48TSOP

IC FLASH 8M PARALLEL 48TSOP

Supplier's Site
Integrated Circuits (ICs) - Memory - S29AL008J70TFI013 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29AL008J70TFI013
Integrated Circuits (ICs) - Memory S29AL008J70TFI013
IC FLASH 8MBIT PARALLEL 48TSOP

IC FLASH 8MBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 932698-S29AL008J70TFI013 217-S29AL008J70TFI013 S29AL008J70TFI013
Product Name Memory - Flash - S29AL008J70TFI013 IC FLASH 8M PARALLEL 48TSOP Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TSOP 48-TFSOP (0.724, 18.40mm Width)
Access Time 70 ns 70 ns
Cycle Time 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
 - 27S19ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers