Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892943-S29AL008J70BF
Series: AL-J
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 48-FBGA (8.15x6.15)
Package: 48-VFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: S29AL008
Categories: Integrated Circuits (ICs)
Case / Package: 48-FBGA (8.15x6.15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 428-4034-6, S29AL008J70BFI023-ND
IC FLASH 8MBIT PARALLEL 48FBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 892943-S29AL008J70BFI023 | S29AL008J70BFI023 |
| Product Name | Memory - Flash - S29AL008J70BFI023 | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA; 48-FBGA (8.15x6.15) | BGA |