Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29AL008J70BAI012

Description
Win Source Part Number: 1255745-S29AL008J70B AI012 Category: Integrated Circuits (ICs)>Memory Series: AL-J Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-VFBGA Supplier Device Package: 48-FBGA (8.15x6.15) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255745-S29AL008J70B AI012 Category: Integrated Circuits (ICs)>Memory Series: AL-J Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-VFBGA Supplier Device Package: 48-FBGA (8.15x6.15) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255745-S29AL008J70BAI012 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255745-S29AL008J70BAI012
Integrated Circuits (ICs) - Memory 1255745-S29AL008J70BAI012
Win Source Part Number: 1255745-S29AL008J70B AI012 Category: Integrated Circuits (ICs)>Memory Series: AL-J Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-VFBGA Supplier Device Package: 48-FBGA (8.15x6.15) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1255745-S29AL008J70BAI012
Category: Integrated Circuits (ICs)>Memory
Series: AL-J
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8, 512K x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-VFBGA
Supplier Device Package: 48-FBGA (8.15x6.15)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29AL008J70BAI012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29AL008J70BAI012
Integrated Circuits (ICs) - Memory S29AL008J70BAI012
IC FLASH 8MBIT PARALLEL 48FBGA

IC FLASH 8MBIT PARALLEL 48FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255745-S29AL008J70BAI012 S29AL008J70BAI012
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 70 ns 70 ns
Cycle Time 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-S25FL032P0XBHIS33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; FLASH, NOR
Operating Temperature -40 C (-40 F)
Package Type BGA
View Details