Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 848494-S29AL008J55TF
Series: AL-J
Features: Memory IC 55 ns
Package: Tray
Family Name: S29AL008
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: S29AL008J55TFIR10A, 2015-S29AL008J55TFIR
IC FLASH 8MBIT PARALLEL 48TSOP I
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 848494-S29AL008J55TFIR10 | S29AL008J55TFIR10 |
| Product Name | Memory - Flash - S29AL008J55TFIR10 | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Non-Volatile |