Cypress Semiconductor Corp. Memory - Flash - S29AL008D90BFI010 S29AL008D90BFI010

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172638-S29AL008D90B FI010 Memory Type: NOR Memory Size: 976.6 kB Interface: Parallel Access Time: 90 ns Density: 8 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: Flash Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 30 mA
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172638-S29AL008D90B FI010 Memory Type: NOR Memory Size: 976.6 kB Interface: Parallel Access Time: 90 ns Density: 8 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: Flash Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 30 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29AL008D90BFI010 - 1172638-S29AL008D90BFI010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29AL008D90BFI010
1172638-S29AL008D90BFI010
Memory - Flash - S29AL008D90BFI010 1172638-S29AL008D90BFI010
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172638-S29AL008D90B FI010 Memory Type: NOR Memory Size: 976.6 kB Interface: Parallel Access Time: 90 ns Density: 8 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: Flash Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 30 mA

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1172638-S29AL008D90BFI010
Memory Type: NOR
Memory Size: 976.6 kB
Interface: Parallel
Access Time: 90 ns
Density: 8 Mb
Sync/Async: Asynchronous
Number of Pins: 48
Categories: Flash
Case / Package: FBGA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 30 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1172638-S29AL008D90BFI010
Product Name Memory - Flash - S29AL008D90BFI010
Memory Category Flash; NOR
Access Time 90 ns
Operating Temperature -40 C (-40 F)
Density 8000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - NM27C040Q170 - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP32
View Details
3 suppliers
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details