Cypress Semiconductor Corp. Memory - Flash - S29AL004D90TFI023 S29AL004D90TFI023

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164970-S29AL004D90T FI023 Packaging: Tape and Reel Memory Type: NOR Memory Size: 488.3 kB Interface: Parallel Access Time: 90 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Asynchronous Number of Pins: 48 Categories: Flash Case / Package: TSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 16 mA
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164970-S29AL004D90T FI023 Packaging: Tape and Reel Memory Type: NOR Memory Size: 488.3 kB Interface: Parallel Access Time: 90 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Asynchronous Number of Pins: 48 Categories: Flash Case / Package: TSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 16 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29AL004D90TFI023 - 1164970-S29AL004D90TFI023 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29AL004D90TFI023
1164970-S29AL004D90TFI023
Memory - Flash - S29AL004D90TFI023 1164970-S29AL004D90TFI023
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164970-S29AL004D90T FI023 Packaging: Tape and Reel Memory Type: NOR Memory Size: 488.3 kB Interface: Parallel Access Time: 90 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Asynchronous Number of Pins: 48 Categories: Flash Case / Package: TSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 16 mA

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164970-S29AL004D90TFI023
Packaging: Tape and Reel
Memory Type: NOR
Memory Size: 488.3 kB
Interface: Parallel
Access Time: 90 ns
Density: 4 Mb
Number of Words: 512000
Sync/Async: Asynchronous
Number of Pins: 48
Categories: Flash
Case / Package: TSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 16 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1164970-S29AL004D90TFI023
Product Name Memory - Flash - S29AL004D90TFI023
Memory Category Flash; NOR
Access Time 90 ns
Operating Temperature -40 C (-40 F)
Density 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8852506UA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 256 kbits
View Details
Memory - 8 611 200 879 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details