Cypress Semiconductor Corp. Memory - Flash - S29AL004D90TFI020 S29AL004D90TFI020

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 046558-S29AL004D90TF I020 Packaging: Tray Operating Temp Range: -40C to 85C Mounting: Surface Mount Pin Count: 48 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: TSOP Operating Temperature (Max): 85C Operating Temperature (Min): -40C Operating Supply Voltage (Max): 3.6(V) Operating Supply Voltage (Min): 2.7(V) Density: 4194304(Bit) Number of Words: 512K/256K Sync/Async: Asynchronous Operating Supply Voltage (Typ): 3/3.3(V) Supply Current: 16(mA) Access Time (Max): 90(ns) Interface Type: Parallel Programmable: Yes Boot Type: Bottom Program/Erase Volt (Typ): 2.7 to 3.6(V) Cell Type: NOR Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 046558-S29AL004D90TF I020 Packaging: Tray Operating Temp Range: -40C to 85C Mounting: Surface Mount Pin Count: 48 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: TSOP Operating Temperature (Max): 85C Operating Temperature (Min): -40C Operating Supply Voltage (Max): 3.6(V) Operating Supply Voltage (Min): 2.7(V) Density: 4194304(Bit) Number of Words: 512K/256K Sync/Async: Asynchronous Operating Supply Voltage (Typ): 3/3.3(V) Supply Current: 16(mA) Access Time (Max): 90(ns) Interface Type: Parallel Programmable: Yes Boot Type: Bottom Program/Erase Volt (Typ): 2.7 to 3.6(V) Cell Type: NOR Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29AL004D90TFI020 - 046558-S29AL004D90TFI020 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29AL004D90TFI020
046558-S29AL004D90TFI020
Memory - Flash - S29AL004D90TFI020 046558-S29AL004D90TFI020
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 046558-S29AL004D90TF I020 Packaging: Tray Operating Temp Range: -40C to 85C Mounting: Surface Mount Pin Count: 48 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: TSOP Operating Temperature (Max): 85C Operating Temperature (Min): -40C Operating Supply Voltage (Max): 3.6(V) Operating Supply Voltage (Min): 2.7(V) Density: 4194304(Bit) Number of Words: 512K/256K Sync/Async: Asynchronous Operating Supply Voltage (Typ): 3/3.3(V) Supply Current: 16(mA) Access Time (Max): 90(ns) Interface Type: Parallel Programmable: Yes Boot Type: Bottom Program/Erase Volt (Typ): 2.7 to 3.6(V) Cell Type: NOR Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 046558-S29AL004D90TFI020
Packaging: Tray
Operating Temp Range: -40C to 85C
Mounting: Surface Mount
Pin Count: 48
Operating Temperature Classification: Industrial
Rad Hardened: No
Package Type: TSOP
Operating Temperature (Max): 85C
Operating Temperature (Min): -40C
Operating Supply Voltage (Max): 3.6(V)
Operating Supply Voltage (Min): 2.7(V)
Density: 4194304(Bit)
Number of Words: 512K/256K
Sync/Async: Asynchronous
Operating Supply Voltage (Typ): 3/3.3(V)
Supply Current: 16(mA)
Access Time (Max): 90(ns)
Interface Type: Parallel
Programmable: Yes
Boot Type: Bottom
Program/Erase Volt (Typ): 2.7 to 3.6(V)
Cell Type: NOR
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 046558-S29AL004D90TFI020
Product Name Memory - Flash - S29AL004D90TFI020
Memory Category Flash
Operating Temperature 85 C (185 F)
Density 4194 kbits
Number of Words 512 k
Unlock Full Specs
to access all available technical data

Similar Products

 - MF28F008-10 - Rochester Electronics
Specs
Memory Category Flash
Package Type CDFP
View Details
6 suppliers
 - 93L415FMQB - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - 28328261 C - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers