Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S27KS0642GABHB020

Description
Win Source Part Number: 1254678-S27KS0642GAB HB020 Category: Integrated Circuits (ICs)>Memory Series: HyperRAM™ KS Package: Tray Standard Package: 1,690 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 64Mb (8M x 8) Access Time: 35 ns Voltage - Supply: 1.7V ~ 2V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: PSRAM Clock Frequency: 200 MHz Write Cycle Time - Word, Page: 35ns Memory Interface: HyperBus ECCN: 3A991B2A Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Cypress Semiconductor Corp Other Names: 428-S27KS0642GABHB02 0 Base Product Number: S27KS0642
Request a Quote Datasheet
Description
Win Source Part Number: 1254678-S27KS0642GAB HB020 Category: Integrated Circuits (ICs)>Memory Series: HyperRAM™ KS Package: Tray Standard Package: 1,690 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 64Mb (8M x 8) Access Time: 35 ns Voltage - Supply: 1.7V ~ 2V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: PSRAM Clock Frequency: 200 MHz Write Cycle Time - Word, Page: 35ns Memory Interface: HyperBus ECCN: 3A991B2A Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Cypress Semiconductor Corp Other Names: 428-S27KS0642GABHB02 0 Base Product Number: S27KS0642
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254678-S27KS0642GABHB020 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254678-S27KS0642GABHB020
Integrated Circuits (ICs) - Memory 1254678-S27KS0642GABHB020
Win Source Part Number: 1254678-S27KS0642GAB HB020 Category: Integrated Circuits (ICs)>Memory Series: HyperRAM™ KS Package: Tray Standard Package: 1,690 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 64Mb (8M x 8) Access Time: 35 ns Voltage - Supply: 1.7V ~ 2V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: PSRAM Clock Frequency: 200 MHz Write Cycle Time - Word, Page: 35ns Memory Interface: HyperBus ECCN: 3A991B2A Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Cypress Semiconductor Corp Other Names: 428-S27KS0642GABHB02 0 Base Product Number: S27KS0642

Win Source Part Number: 1254678-S27KS0642GABHB020
Category: Integrated Circuits (ICs)>Memory
Series: HyperRAM™ KS
Package: Tray
Standard Package: 1,690
Mounting: SMD (SMT)
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 64Mb (8M x 8)
Access Time: 35 ns
Voltage - Supply: 1.7V ~ 2V
Package / Case: 24-VBGA
Supplier Device Package: 24-FBGA (6x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: PSRAM
Clock Frequency: 200 MHz
Write Cycle Time - Word, Page: 35ns
Memory Interface: HyperBus
ECCN: 3A991B2A
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Mfr: Cypress Semiconductor Corp
Other Names: 428-S27KS0642GABHB020
Base Product Number: S27KS0642

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1254678-S27KS0642GABHB020
Product Name Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 71256S85DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 85 ns
Density 256 kbits
View Details