Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S27KS0641DPBHV020

Description
Win Source Part Number: 1254676-S27KS0641DPB HV020 Category: Integrated Circuits (ICs)>Memory Series: HyperRAM™ KS Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 64Mb (8M x 8) Access Time: 40 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: PSRAM Clock Frequency: 166 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPS27KS0641DPBHV 020,428-3860,2156-S2 7KS0641DPBHV020,2015 -S27KS0641DPBHV020 Base Product Number: S27KS0641
Request a Quote Datasheet
Description
Win Source Part Number: 1254676-S27KS0641DPB HV020 Category: Integrated Circuits (ICs)>Memory Series: HyperRAM™ KS Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 64Mb (8M x 8) Access Time: 40 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: PSRAM Clock Frequency: 166 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPS27KS0641DPBHV 020,428-3860,2156-S2 7KS0641DPBHV020,2015 -S27KS0641DPBHV020 Base Product Number: S27KS0641
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254676-S27KS0641DPBHV020 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254676-S27KS0641DPBHV020
Integrated Circuits (ICs) - Memory 1254676-S27KS0641DPBHV020
Win Source Part Number: 1254676-S27KS0641DPB HV020 Category: Integrated Circuits (ICs)>Memory Series: HyperRAM™ KS Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 64Mb (8M x 8) Access Time: 40 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: PSRAM Clock Frequency: 166 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPS27KS0641DPBHV 020,428-3860,2156-S2 7KS0641DPBHV020,2015 -S27KS0641DPBHV020 Base Product Number: S27KS0641

Win Source Part Number: 1254676-S27KS0641DPBHV020
Category: Integrated Circuits (ICs)>Memory
Series: HyperRAM™ KS
Package: Tray
Standard Package: 338
Mounting: SMD (SMT)
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 64Mb (8M x 8)
Access Time: 40 ns
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 24-VBGA
Supplier Device Package: 24-FBGA (6x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: PSRAM
Clock Frequency: 166 MHz
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Mfr: Cypress Semiconductor Corp
Other Names: CYPCYPS27KS0641DPBHV020,428-3860,2156-S27KS0641DPBHV020,2015-S27KS0641DPBHV020
Base Product Number: S27KS0641

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1254676-S27KS0641DPBHV020
Product Name Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SRAM - 71V256SA10YG - 907816-71V256SA10YG - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOJ; 28-SOJ
View Details
3 suppliers
Memory - 10415FC10 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1 kbits
View Details
2 suppliers
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 28294110 D - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers