Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S27KS0641DPBHB020

Description
Win Source Part Number: 1255486-S27KS0641DPB HB020 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, HyperRAM™ KS Package: Tray Standard Package: 1,690 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 64Mb (8M x 8) Access Time: 40 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: PSRAM Clock Frequency: 166 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Cypress Semiconductor Corp Other Names: -S27KS0641DPBHB020,C YPCYPS27KS0641DPBHB0 20,2156-S27KS0641DPB HB020 Base Product Number: S27KS0641
Request a Quote Datasheet
Description
Win Source Part Number: 1255486-S27KS0641DPB HB020 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, HyperRAM™ KS Package: Tray Standard Package: 1,690 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 64Mb (8M x 8) Access Time: 40 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: PSRAM Clock Frequency: 166 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Cypress Semiconductor Corp Other Names: -S27KS0641DPBHB020,C YPCYPS27KS0641DPBHB0 20,2156-S27KS0641DPB HB020 Base Product Number: S27KS0641
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255486-S27KS0641DPBHB020 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255486-S27KS0641DPBHB020
Integrated Circuits (ICs) - Memory 1255486-S27KS0641DPBHB020
Win Source Part Number: 1255486-S27KS0641DPB HB020 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, HyperRAM™ KS Package: Tray Standard Package: 1,690 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 64Mb (8M x 8) Access Time: 40 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: PSRAM Clock Frequency: 166 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Cypress Semiconductor Corp Other Names: -S27KS0641DPBHB020,C YPCYPS27KS0641DPBHB0 20,2156-S27KS0641DPB HB020 Base Product Number: S27KS0641

Win Source Part Number: 1255486-S27KS0641DPBHB020
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, HyperRAM™ KS
Package: Tray
Standard Package: 1,690
Mounting: SMD (SMT)
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 64Mb (8M x 8)
Access Time: 40 ns
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 24-VBGA
Supplier Device Package: 24-FBGA (6x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: PSRAM
Clock Frequency: 166 MHz
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Mfr: Cypress Semiconductor Corp
Other Names: -S27KS0641DPBHB020,CYPCYPS27KS0641DPBHB020,2156-S27KS0641DPBHB020
Base Product Number: S27KS0641

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1255486-S27KS0641DPBHB020
Product Name Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71T75602S100BG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 18000 kbits
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details