Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S27KS0641DPBHA020

Description
Win Source Part Number: 1255485-S27KS0641DPB HA020 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, HyperRAM™ KS Package: Tray Standard Package: 1,690 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 64Mb (8M x 8) Access Time: 40 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: PSRAM Clock Frequency: 166 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Cypress Semiconductor Corp Other Names: -S27KS0641DPBHA020,C YPCYPS27KS0641DPBHA0 20,2156-S27KS0641DPB HA020 Base Product Number: S27KS0641
Request a Quote Datasheet
Description
Win Source Part Number: 1255485-S27KS0641DPB HA020 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, HyperRAM™ KS Package: Tray Standard Package: 1,690 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 64Mb (8M x 8) Access Time: 40 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: PSRAM Clock Frequency: 166 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Cypress Semiconductor Corp Other Names: -S27KS0641DPBHA020,C YPCYPS27KS0641DPBHA0 20,2156-S27KS0641DPB HA020 Base Product Number: S27KS0641
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255485-S27KS0641DPBHA020 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255485-S27KS0641DPBHA020
Integrated Circuits (ICs) - Memory 1255485-S27KS0641DPBHA020
Win Source Part Number: 1255485-S27KS0641DPB HA020 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, HyperRAM™ KS Package: Tray Standard Package: 1,690 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 64Mb (8M x 8) Access Time: 40 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: PSRAM Clock Frequency: 166 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Cypress Semiconductor Corp Other Names: -S27KS0641DPBHA020,C YPCYPS27KS0641DPBHA0 20,2156-S27KS0641DPB HA020 Base Product Number: S27KS0641

Win Source Part Number: 1255485-S27KS0641DPBHA020
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, HyperRAM™ KS
Package: Tray
Standard Package: 1,690
Mounting: SMD (SMT)
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 64Mb (8M x 8)
Access Time: 40 ns
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 24-VBGA
Supplier Device Package: 24-FBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: PSRAM
Clock Frequency: 166 MHz
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Mfr: Cypress Semiconductor Corp
Other Names: -S27KS0641DPBHA020,CYPCYPS27KS0641DPBHA020,2156-S27KS0641DPBHA020
Base Product Number: S27KS0641

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S27KS0641DPBHA020
Integrated Circuits (ICs) - Memory - Memory S27KS0641DPBHA020
IC PSRAM 64MBIT PARALLEL 24FBGA

IC PSRAM 64MBIT PARALLEL 24FBGA

Supplier's Site
IC PSRAM 64MBIT PARALLEL 24FBGA

IC PSRAM 64MBIT PARALLEL 24FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1255485-S27KS0641DPBHA020 S27KS0641DPBHA020 S27KS0641DPBHA020
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip PSRAM (Pseudo SRAM); SRAM Chip
Access Time 40 ns 40 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 1.95V -40degC ~ 85degC (TA) 1.7V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 6116LA45SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory IC and Storage Component - 774-CY62127DV30LL-70ZI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 70 ns
Cycle Time 70 ns
View Details