Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S27KL0642DPBHB020

Description
Win Source Part Number: 1254696-S27KL0642DPB HB020 Category: Integrated Circuits (ICs)>Memory Series: HyperRAM™ KL Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 64Mb (8M x 8) Access Time: 36 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: PSRAM Clock Frequency: 166 MHz Write Cycle Time - Word, Page: 36ns Memory Interface: HyperBus ECCN: 3A991B2A Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Cypress Semiconductor Corp Other Names: 428-S27KL0642DPBHB02 0 Base Product Number: S27KL0642
Request a Quote Datasheet
Description
Win Source Part Number: 1254696-S27KL0642DPB HB020 Category: Integrated Circuits (ICs)>Memory Series: HyperRAM™ KL Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 64Mb (8M x 8) Access Time: 36 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: PSRAM Clock Frequency: 166 MHz Write Cycle Time - Word, Page: 36ns Memory Interface: HyperBus ECCN: 3A991B2A Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Cypress Semiconductor Corp Other Names: 428-S27KL0642DPBHB02 0 Base Product Number: S27KL0642
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254696-S27KL0642DPBHB020 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254696-S27KL0642DPBHB020
Integrated Circuits (ICs) - Memory 1254696-S27KL0642DPBHB020
Win Source Part Number: 1254696-S27KL0642DPB HB020 Category: Integrated Circuits (ICs)>Memory Series: HyperRAM™ KL Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 64Mb (8M x 8) Access Time: 36 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: PSRAM Clock Frequency: 166 MHz Write Cycle Time - Word, Page: 36ns Memory Interface: HyperBus ECCN: 3A991B2A Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Cypress Semiconductor Corp Other Names: 428-S27KL0642DPBHB02 0 Base Product Number: S27KL0642

Win Source Part Number: 1254696-S27KL0642DPBHB020
Category: Integrated Circuits (ICs)>Memory
Series: HyperRAM™ KL
Package: Tray
Standard Package: 338
Mounting: SMD (SMT)
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 64Mb (8M x 8)
Access Time: 36 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-VBGA
Supplier Device Package: 24-FBGA (6x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: PSRAM
Clock Frequency: 166 MHz
Write Cycle Time - Word, Page: 36ns
Memory Interface: HyperBus
ECCN: 3A991B2A
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Mfr: Cypress Semiconductor Corp
Other Names: 428-S27KL0642DPBHB020
Base Product Number: S27KL0642

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1254696-S27KL0642DPBHB020
Product Name Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C010-55DM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 55 ns
Density 1000 kbits
View Details
2 suppliers
Memory - 8 611 200 742 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details