Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S27KL0641DABHV030

Description
Win Source Part Number: 1254694-S27KL0641DAB HV030 Category: Integrated Circuits (ICs)>Memory Series: HyperRAM™ KL Package: Tray Standard Package: 3,380 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 64Mb (8M x 8) Access Time: 40 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: PSRAM Clock Frequency: 100 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Cypress Semiconductor Corp Base Product Number: S27KL0641
Request a Quote Datasheet
Description
Win Source Part Number: 1254694-S27KL0641DAB HV030 Category: Integrated Circuits (ICs)>Memory Series: HyperRAM™ KL Package: Tray Standard Package: 3,380 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 64Mb (8M x 8) Access Time: 40 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: PSRAM Clock Frequency: 100 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Cypress Semiconductor Corp Base Product Number: S27KL0641
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254694-S27KL0641DABHV030 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254694-S27KL0641DABHV030
Integrated Circuits (ICs) - Memory 1254694-S27KL0641DABHV030
Win Source Part Number: 1254694-S27KL0641DAB HV030 Category: Integrated Circuits (ICs)>Memory Series: HyperRAM™ KL Package: Tray Standard Package: 3,380 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 64Mb (8M x 8) Access Time: 40 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: PSRAM Clock Frequency: 100 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Cypress Semiconductor Corp Base Product Number: S27KL0641

Win Source Part Number: 1254694-S27KL0641DABHV030
Category: Integrated Circuits (ICs)>Memory
Series: HyperRAM™ KL
Package: Tray
Standard Package: 3,380
Mounting: SMD (SMT)
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 64Mb (8M x 8)
Access Time: 40 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-VBGA
Supplier Device Package: 24-FBGA (6x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: PSRAM
Clock Frequency: 100 MHz
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Mfr: Cypress Semiconductor Corp
Base Product Number: S27KL0641

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1254694-S27KL0641DABHV030
Product Name Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71T75802S100PFI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 18000 kbits
View Details
 - 9423DC - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 540746-003-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers