Win Source Part Number: 1255489-S27KL0641DAB
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, HyperRAM™ KL
Package: Tray
Standard Package: 1,690
Mounting: SMD (SMT)
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 64Mb (8M x 8)
Access Time: 40 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-VBGA
Supplier Device Package: 24-FBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: PSRAM
Clock Frequency: 100 MHz
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Mfr: Cypress Semiconductor Corp
Base Product Number: S27KL0641
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 1255489-S27KL0641DABHA030 |
| Product Name | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; SRAM Chip |