Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S27KL0641DABHA020

Description
Win Source Part Number: 1255488-S27KL0641DAB HA020 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, HyperRAM™ KL Package: Tray Standard Package: 676 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 64Mb (8M x 8) Access Time: 40 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: PSRAM Clock Frequency: 100 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Cypress Semiconductor Corp Other Names: 2156-S27KL0641DABHA0 20,-S27KL0641DABHA02 0,CYPCYPS27KL0641DAB HA020 Base Product Number: S27KL0641
Request a Quote Datasheet
Description
Win Source Part Number: 1255488-S27KL0641DAB HA020 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, HyperRAM™ KL Package: Tray Standard Package: 676 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 64Mb (8M x 8) Access Time: 40 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: PSRAM Clock Frequency: 100 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Cypress Semiconductor Corp Other Names: 2156-S27KL0641DABHA0 20,-S27KL0641DABHA02 0,CYPCYPS27KL0641DAB HA020 Base Product Number: S27KL0641
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255488-S27KL0641DABHA020 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255488-S27KL0641DABHA020
Integrated Circuits (ICs) - Memory 1255488-S27KL0641DABHA020
Win Source Part Number: 1255488-S27KL0641DAB HA020 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, HyperRAM™ KL Package: Tray Standard Package: 676 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 64Mb (8M x 8) Access Time: 40 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: PSRAM Clock Frequency: 100 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Cypress Semiconductor Corp Other Names: 2156-S27KL0641DABHA0 20,-S27KL0641DABHA02 0,CYPCYPS27KL0641DAB HA020 Base Product Number: S27KL0641

Win Source Part Number: 1255488-S27KL0641DABHA020
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, HyperRAM™ KL
Package: Tray
Standard Package: 676
Mounting: SMD (SMT)
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 64Mb (8M x 8)
Access Time: 40 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-VBGA
Supplier Device Package: 24-FBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: PSRAM
Clock Frequency: 100 MHz
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Mfr: Cypress Semiconductor Corp
Other Names: 2156-S27KL0641DABHA020,-S27KL0641DABHA020,CYPCYPS27KL0641DABHA020
Base Product Number: S27KL0641

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S27KL0641DABHA020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S27KL0641DABHA020
Integrated Circuits (ICs) - Memory S27KL0641DABHA020
IC PSRAM 64MBIT PARALLEL 24FBGA

IC PSRAM 64MBIT PARALLEL 24FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255488-S27KL0641DABHA020 S27KL0641DABHA020
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 40 ns 40 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - 8 909 002 174 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers