Win Source Part Number: 1254742-S25HS512TDPB
Category: Integrated Circuits (ICs)>Memory
Series: HS-T
Package: Tray
Standard Package: 338
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Voltage - Supply: 1.7V ~ 2V
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (8x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 428-S25HS512TDPBHI01
Base Product Number: S25HS512
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 1254742-S25HS512TDPBHI010 |
| Product Name | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile |