Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25HL512TDPBHI010

Description
Win Source Part Number: 1254750-S25HL512TDPB HI010 Category: Integrated Circuits (ICs)>Memory Series: HL-T Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-S25HL512TDPBHI01 0,2832-S25HL512TDPBH I010 Base Product Number: S25HL512
Request a Quote Datasheet
Description
Win Source Part Number: 1254750-S25HL512TDPB HI010 Category: Integrated Circuits (ICs)>Memory Series: HL-T Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-S25HL512TDPBHI01 0,2832-S25HL512TDPBH I010 Base Product Number: S25HL512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254750-S25HL512TDPBHI010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254750-S25HL512TDPBHI010
Integrated Circuits (ICs) - Memory 1254750-S25HL512TDPBHI010
Win Source Part Number: 1254750-S25HL512TDPB HI010 Category: Integrated Circuits (ICs)>Memory Series: HL-T Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-S25HL512TDPBHI01 0,2832-S25HL512TDPBH I010 Base Product Number: S25HL512

Win Source Part Number: 1254750-S25HL512TDPBHI010
Category: Integrated Circuits (ICs)>Memory
Series: HL-T
Package: Tray
Standard Package: 338
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (8x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 428-S25HL512TDPBHI010,2832-S25HL512TDPBHI010
Base Product Number: S25HL512

Buy Now Datasheet
Flash Memory - 1976855P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1976855P
Flash Memory 1976855P
Cypress, NOR Flash, S25HL512TDPBHI010

Cypress, NOR Flash, S25HL512TDPBHI010

Supplier's Site
Flash Memory - 1976855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1976855
Flash Memory 1976855
Cypress, NOR Flash, S25HL512TDPBHI010

Cypress, NOR Flash, S25HL512TDPBHI010

Supplier's Site
Flash Memory - 1976854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1976854
Flash Memory 1976854
Cypress, NOR Flash, S25HL512TDPBHI010

Cypress, NOR Flash, S25HL512TDPBHI010

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1254750-S25HL512TDPBHI010 1976855P 1976855
Product Name Integrated Circuits (ICs) - Memory Flash Memory Flash Memory
Memory Category Flash; Non-Volatile Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71024S20TYI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Quad Memory IC and Storage Component - 774-S25FL064LABNFV011 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
4 suppliers
Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers