Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FS512SDSNFV010

Description
Win Source Part Number: 1255109-S25FS512SDSN FV010 Category: Integrated Circuits (ICs)>Memory Series: FS-S Package: Tray Standard Package: 1,690 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S25FS512SDSNFV010,2 832-S25FS512SDSNFV01 0 Base Product Number: S25FS512
Request a Quote Datasheet
Description
Win Source Part Number: 1255109-S25FS512SDSN FV010 Category: Integrated Circuits (ICs)>Memory Series: FS-S Package: Tray Standard Package: 1,690 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S25FS512SDSNFV010,2 832-S25FS512SDSNFV01 0 Base Product Number: S25FS512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255109-S25FS512SDSNFV010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255109-S25FS512SDSNFV010
Integrated Circuits (ICs) - Memory 1255109-S25FS512SDSNFV010
Win Source Part Number: 1255109-S25FS512SDSN FV010 Category: Integrated Circuits (ICs)>Memory Series: FS-S Package: Tray Standard Package: 1,690 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S25FS512SDSNFV010,2 832-S25FS512SDSNFV01 0 Base Product Number: S25FS512

Win Source Part Number: 1255109-S25FS512SDSNFV010
Category: Integrated Circuits (ICs)>Memory
Series: FS-S
Package: Tray
Standard Package: 1,690
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Voltage - Supply: 1.7V ~ 2V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (6x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: -S25FS512SDSNFV010,2832-S25FS512SDSNFV010
Base Product Number: S25FS512

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FS512SDSNFV010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FS512SDSNFV010
Integrated Circuits (ICs) - Memory - Memory S25FS512SDSNFV010
S25FS512S - 512-MBIT MIRRORBIT F

S25FS512S - 512-MBIT MIRRORBIT F

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255109-S25FS512SDSNFV010 S25FS512SDSNFV010
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
 - 27S03/BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
2 suppliers
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - 40060167 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers