Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FS512SDSBHA213

Description
Win Source Part Number: 1255578-S25FS512SDSB HA213 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FS-S Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FS512
Request a Quote Datasheet
Description
Win Source Part Number: 1255578-S25FS512SDSB HA213 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FS-S Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FS512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255578-S25FS512SDSBHA213 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255578-S25FS512SDSBHA213
Integrated Circuits (ICs) - Memory 1255578-S25FS512SDSBHA213
Win Source Part Number: 1255578-S25FS512SDSB HA213 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FS-S Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FS512

Win Source Part Number: 1255578-S25FS512SDSBHA213
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, FS-S
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Voltage - Supply: 1.7V ~ 2V
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (8x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S25FS512

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FS512SDSBHA213 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FS512SDSBHA213
Integrated Circuits (ICs) - Memory S25FS512SDSBHA213
IC FLASH 512MBIT SPI/QUAD 24BGA

IC FLASH 512MBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255578-S25FS512SDSBHA213 S25FS512SDSBHA213
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 2V 1.7V ~ 2V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 591289-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers