Cypress Semiconductor Corp. Memory - Flash - S25FS512SAGNFI011 S25FS512SAGNFI011

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932690-S25FS512SAGNF I011 Series: FS-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O, QPI 8-WSON (6x8) Package: 8-WDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: S25FS512 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 82 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932690-S25FS512SAGNF I011 Series: FS-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O, QPI 8-WSON (6x8) Package: 8-WDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: S25FS512 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 82 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FS512SAGNFI011 - 932690-S25FS512SAGNFI011 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FS512SAGNFI011
932690-S25FS512SAGNFI011
Memory - Flash - S25FS512SAGNFI011 932690-S25FS512SAGNFI011
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932690-S25FS512SAGNF I011 Series: FS-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O, QPI 8-WSON (6x8) Package: 8-WDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: S25FS512 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 82 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932690-S25FS512SAGNFI011
Series: FS-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O, QPI 8-WSON (6x8)
Package: 8-WDFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: S25FS512
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (6x8)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 82
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FS512SAGNFI011 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FS512SAGNFI011
Integrated Circuits (ICs) - Memory S25FS512SAGNFI011
IC FLASH 512MBIT SPI/QUAD 8WSON

IC FLASH 512MBIT SPI/QUAD 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 932690-S25FS512SAGNFI011 S25FS512SAGNFI011
Product Name Memory - Flash - S25FS512SAGNFI011 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WSON (6x8)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL116K0XWEI009 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
2 suppliers