Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 811951-S25FS256SDSMF
Packaging: Tube
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 80MHz
Memory Interface: SPI - Quad I/O, QPI
Manufacturer Package: 16-SOIC
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 47
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 2V
IC FLASH 256MBIT SPI/QUAD 16SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 811951-S25FS256SDSMFI001 | S25FS256SDSMFI001 |
| Product Name | Memory - Flash - S25FS256SDSMFI001 | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC | SOIC |