Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FS128SDSNFI100

Description
Win Source Part Number: 1255114-S25FS128SDSN FI100 Category: Integrated Circuits (ICs)>Memory Series: FS-S Package: Tray Standard Package: 980 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (5x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S25FS128SDSNFI100 Base Product Number: S25FS128
Request a Quote Datasheet
Description
Win Source Part Number: 1255114-S25FS128SDSN FI100 Category: Integrated Circuits (ICs)>Memory Series: FS-S Package: Tray Standard Package: 980 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (5x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S25FS128SDSNFI100 Base Product Number: S25FS128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255114-S25FS128SDSNFI100 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255114-S25FS128SDSNFI100
Integrated Circuits (ICs) - Memory 1255114-S25FS128SDSNFI100
Win Source Part Number: 1255114-S25FS128SDSN FI100 Category: Integrated Circuits (ICs)>Memory Series: FS-S Package: Tray Standard Package: 980 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (5x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S25FS128SDSNFI100 Base Product Number: S25FS128

Win Source Part Number: 1255114-S25FS128SDSNFI100
Category: Integrated Circuits (ICs)>Memory
Series: FS-S
Package: Tray
Standard Package: 980
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Voltage - Supply: 1.7V ~ 2V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (5x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: -S25FS128SDSNFI100
Base Product Number: S25FS128

Buy Now Datasheet
Flash Memory 128Mb, 1.8V, 80Mhz MirrorBit SPI Flash - 217-S25FS128SDSNFI100 - Utmel Electronic Limited
Hong Kong, China
Flash Memory 128Mb, 1.8V, 80Mhz MirrorBit SPI Flash
217-S25FS128SDSNFI100
Flash Memory 128Mb, 1.8V, 80Mhz MirrorBit SPI Flash 217-S25FS128SDSNFI100
Flash Memory 128Mb, 1.8V, 80Mhz MirrorBit SPI Flash

Flash Memory 128Mb, 1.8V, 80Mhz MirrorBit SPI Flash

Supplier's Site
Integrated Circuits (ICs) - Memory - S25FS128SDSNFI100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FS128SDSNFI100
Integrated Circuits (ICs) - Memory S25FS128SDSNFI100
IC FLASH 128MBIT SPI/QUAD 8WSON

IC FLASH 128MBIT SPI/QUAD 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1255114-S25FS128SDSNFI100 217-S25FS128SDSNFI100 S25FS128SDSNFI100
Product Name Integrated Circuits (ICs) - Memory Flash Memory 128Mb, 1.8V, 80Mhz MirrorBit SPI Flash Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 2V 1.8V 1.7V ~ 2V
Density 1024000 kbits 128000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - 593153-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - PAL16R6BJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers