Cypress Semiconductor Corp. Memory - Flash - S25FS128SAGNFI103 S25FS128SAGNFI103

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932686-S25FS128SAGNF I103 Series: FS-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133 MHz 8-WSON (5x6) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: S25FS128 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (5x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932686-S25FS128SAGNF I103 Series: FS-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133 MHz 8-WSON (5x6) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: S25FS128 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (5x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FS128SAGNFI103 - 932686-S25FS128SAGNFI103 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FS128SAGNFI103
932686-S25FS128SAGNFI103
Memory - Flash - S25FS128SAGNFI103 932686-S25FS128SAGNFI103
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932686-S25FS128SAGNF I103 Series: FS-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133 MHz 8-WSON (5x6) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: S25FS128 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (5x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932686-S25FS128SAGNFI103
Series: FS-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133 MHz 8-WSON (5x6)
Package: 8-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: S25FS128
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (5x6)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FS128SAGNFI103 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FS128SAGNFI103
Integrated Circuits (ICs) - Memory - Memory S25FS128SAGNFI103
IC FLASH 128MBIT SPI/QUAD 8WSON

IC FLASH 128MBIT SPI/QUAD 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 932686-S25FS128SAGNFI103 S25FS128SAGNFI103
Product Name Memory - Flash - S25FS128SAGNFI103 Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-3160-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers