Win Source Part Number: 1255568-S25FS128SAGB
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, FS-S
Package: Tray
Standard Package: 338
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Voltage - Supply: 1.7V ~ 2V
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (8x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S25FS128
IC FLASH 128MBIT SPI/QUAD 24BGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1255568-S25FS128SAGBHM203 | S25FS128SAGBHM203 |
| Product Name | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Supply Voltage | 1.7V ~ 2V | 1.7V ~ 2V |