Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FS064SDSNFN030

Description
Win Source Part Number: 1255100-S25FS064SDSN FN030 Category: Integrated Circuits (ICs)>Memory Series: FS-S Package: Tray Standard Package: 4,900 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 8-WLGA Supplier Device Package: 8-LGA (5x6) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S25FS064SDSNFN0 30,-S25FS064SDSNFN03 0,CYPCYPS25FS064SDSN FN030,2156-S25FS064S DSNFN030 Base Product Number: S25FS064
Request a Quote Datasheet
Description
Win Source Part Number: 1255100-S25FS064SDSN FN030 Category: Integrated Circuits (ICs)>Memory Series: FS-S Package: Tray Standard Package: 4,900 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 8-WLGA Supplier Device Package: 8-LGA (5x6) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S25FS064SDSNFN0 30,-S25FS064SDSNFN03 0,CYPCYPS25FS064SDSN FN030,2156-S25FS064S DSNFN030 Base Product Number: S25FS064
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255100-S25FS064SDSNFN030 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255100-S25FS064SDSNFN030
Integrated Circuits (ICs) - Memory 1255100-S25FS064SDSNFN030
Win Source Part Number: 1255100-S25FS064SDSN FN030 Category: Integrated Circuits (ICs)>Memory Series: FS-S Package: Tray Standard Package: 4,900 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 8-WLGA Supplier Device Package: 8-LGA (5x6) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S25FS064SDSNFN0 30,-S25FS064SDSNFN03 0,CYPCYPS25FS064SDSN FN030,2156-S25FS064S DSNFN030 Base Product Number: S25FS064

Win Source Part Number: 1255100-S25FS064SDSNFN030
Category: Integrated Circuits (ICs)>Memory
Series: FS-S
Package: Tray
Standard Package: 4,900
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Voltage - Supply: 1.7V ~ 2V
Package / Case: 8-WLGA
Supplier Device Package: 8-LGA (5x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S25FS064SDSNFN030,-S25FS064SDSNFN030,CYPCYPS25FS064SDSNFN030,2156-S25FS064SDSNFN030
Base Product Number: S25FS064

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FS064SDSNFN030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FS064SDSNFN030
Integrated Circuits (ICs) - Memory - Memory S25FS064SDSNFN030
IC FLASH 64MBIT SPI/QUAD 8LGA

IC FLASH 64MBIT SPI/QUAD 8LGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255100-S25FS064SDSNFN030 S25FS064SDSNFN030
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C02/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 64000 kbits
View Details