Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FS064SAGNFV030

Description
Win Source Part Number: 1255104-S25FS064SAGN FV030 Category: Integrated Circuits (ICs)>Memory Series: FS-S Package: Tray Standard Package: 2,450 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 8-WLGA Supplier Device Package: 8-LGA (5x6) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S25FS064SAGNFV0 30,2156-S25FS064SAGN FV030,CYPCYPS25FS064 SAGNFV030,-S25FS064S AGNFV030 Base Product Number: S25FS064
Request a Quote Datasheet
Description
Win Source Part Number: 1255104-S25FS064SAGN FV030 Category: Integrated Circuits (ICs)>Memory Series: FS-S Package: Tray Standard Package: 2,450 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 8-WLGA Supplier Device Package: 8-LGA (5x6) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S25FS064SAGNFV0 30,2156-S25FS064SAGN FV030,CYPCYPS25FS064 SAGNFV030,-S25FS064S AGNFV030 Base Product Number: S25FS064
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255104-S25FS064SAGNFV030 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255104-S25FS064SAGNFV030
Integrated Circuits (ICs) - Memory 1255104-S25FS064SAGNFV030
Win Source Part Number: 1255104-S25FS064SAGN FV030 Category: Integrated Circuits (ICs)>Memory Series: FS-S Package: Tray Standard Package: 2,450 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 8-WLGA Supplier Device Package: 8-LGA (5x6) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S25FS064SAGNFV0 30,2156-S25FS064SAGN FV030,CYPCYPS25FS064 SAGNFV030,-S25FS064S AGNFV030 Base Product Number: S25FS064

Win Source Part Number: 1255104-S25FS064SAGNFV030
Category: Integrated Circuits (ICs)>Memory
Series: FS-S
Package: Tray
Standard Package: 2,450
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Voltage - Supply: 1.7V ~ 2V
Package / Case: 8-WLGA
Supplier Device Package: 8-LGA (5x6)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S25FS064SAGNFV030,2156-S25FS064SAGNFV030,CYPCYPS25FS064SAGNFV030,-S25FS064SAGNFV030
Base Product Number: S25FS064

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FS064SAGNFV030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FS064SAGNFV030
Integrated Circuits (ICs) - Memory - Memory S25FS064SAGNFV030
IC FLASH 64MBIT SPI/QUAD 8LGA

IC FLASH 64MBIT SPI/QUAD 8LGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255104-S25FS064SAGNFV030 S25FS064SAGNFV030
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - Flash - N28F512200 - 886741-N28F512200 - Win Source Electronics
Specs
Memory Category Flash
View Details
2 suppliers
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C00063229 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers