Cypress Semiconductor Corp. Memory - Flash - S25FL512SDSMFBG10 S25FL512SDSMFBG10

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892928-S25FL512SDSMF BG10 Series: Automotive, AEC-Q100, FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tray Mounting: Surface Mount Family Name: S25FL512 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892928-S25FL512SDSMF BG10 Series: Automotive, AEC-Q100, FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tray Mounting: Surface Mount Family Name: S25FL512 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL512SDSMFBG10 - 892928-S25FL512SDSMFBG10 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL512SDSMFBG10
892928-S25FL512SDSMFBG10
Memory - Flash - S25FL512SDSMFBG10 892928-S25FL512SDSMFBG10
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892928-S25FL512SDSMF BG10 Series: Automotive, AEC-Q100, FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tray Mounting: Surface Mount Family Name: S25FL512 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892928-S25FL512SDSMFBG10
Series: Automotive, AEC-Q100, FL-S
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: S25FL512
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
IC FLASH 512M SPI 80MHZ 16SOIC - 217-S25FL512SDSMFBG10 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 512M SPI 80MHZ 16SOIC
217-S25FL512SDSMFBG10
IC FLASH 512M SPI 80MHZ 16SOIC 217-S25FL512SDSMFBG10
IC FLASH 512M SPI 80MHZ 16SOIC

IC FLASH 512M SPI 80MHZ 16SOIC

Supplier's Site
Integrated Circuits (ICs) - Memory - S25FL512SDSMFBG10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL512SDSMFBG10
Integrated Circuits (ICs) - Memory S25FL512SDSMFBG10
IC FLASH 512MBIT SPI/QUAD 16SOIC

IC FLASH 512MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 892928-S25FL512SDSMFBG10 217-S25FL512SDSMFBG10 S25FL512SDSMFBG10
Product Name Memory - Flash - S25FL512SDSMFBG10 IC FLASH 512M SPI 80MHZ 16SOIC Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC; 16-SOIC SOIC; 16-SOIC (0.295, 7.50mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2406906 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details