Cypress Semiconductor Corp. Memory - Flash - S25FL512SDPMFIG13 S25FL512SDPMFIG13

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 807735-S25FL512SDPMF IG13 Packaging: Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 66MHz Memory Interface: SPI - Quad I/O Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,450 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 807735-S25FL512SDPMF IG13 Packaging: Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 66MHz Memory Interface: SPI - Quad I/O Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,450 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL512SDPMFIG13 - 807735-S25FL512SDPMFIG13 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL512SDPMFIG13
807735-S25FL512SDPMFIG13
Memory - Flash - S25FL512SDPMFIG13 807735-S25FL512SDPMFIG13
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 807735-S25FL512SDPMF IG13 Packaging: Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 66MHz Memory Interface: SPI - Quad I/O Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,450 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 807735-S25FL512SDPMFIG13
Packaging: Reel
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 66MHz
Memory Interface: SPI - Quad I/O
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,450
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - S25FL512SDPMFIG13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL512SDPMFIG13
Integrated Circuits (ICs) - Memory S25FL512SDPMFIG13
IC FLASH 512MBIT SPI/QUAD 16SOIC

IC FLASH 512MBIT SPI/QUAD 16SOIC

Supplier's Site
IC FLASH 512MBIT CMOS SPI 16SOIC - 217-S25FL512SDPMFIG13 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 512MBIT CMOS SPI 16SOIC
217-S25FL512SDPMFIG13
IC FLASH 512MBIT CMOS SPI 16SOIC 217-S25FL512SDPMFIG13
IC FLASH 512MBIT CMOS SPI 16SOIC

IC FLASH 512MBIT CMOS SPI 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 807735-S25FL512SDPMFIG13 S25FL512SDPMFIG13 217-S25FL512SDPMFIG13
Product Name Memory - Flash - S25FL512SDPMFIG13 Integrated Circuits (ICs) - Memory IC FLASH 512MBIT CMOS SPI 16SOIC
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC SOIC; 16-SOIC (0.295, 7.50mm Width)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3V
Data Rate 66 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
 - 93425DMQB30 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
4 suppliers