Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL512SDPBHI313

Description
Win Source Part Number: 1255218-S25FL512SDPB HI313 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL512
Request a Quote Datasheet
Description
Win Source Part Number: 1255218-S25FL512SDPB HI313 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255218-S25FL512SDPBHI313 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255218-S25FL512SDPBHI313
Integrated Circuits (ICs) - Memory 1255218-S25FL512SDPBHI313
Win Source Part Number: 1255218-S25FL512SDPB HI313 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL512

Win Source Part Number: 1255218-S25FL512SDPBHI313
Category: Integrated Circuits (ICs)>Memory
Series: FL-S
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (8x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 66 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S25FL512

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL512SDPBHI313 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL512SDPBHI313
Integrated Circuits (ICs) - Memory S25FL512SDPBHI313
IC FLASH 512MBIT SPI/QUAD 24BGA

IC FLASH 512MBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255218-S25FL512SDPBHI313 S25FL512SDPBHI313
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 51-20538Z01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details