Cypress Semiconductor Corp. Memory - Flash - S25FL512SAGMFIR11 S25FL512SAGMFIR11

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892920-S25FL512SAGMF IR11 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: S25FL512 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 47 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-3765, S25FL512SAGMFIR11J, S25FL512SAGMFIR11-ND , -S25FL512SAGMFIR11
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892920-S25FL512SAGMF IR11 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: S25FL512 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 47 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-3765, S25FL512SAGMFIR11J, S25FL512SAGMFIR11-ND , -S25FL512SAGMFIR11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL512SAGMFIR11 - 892920-S25FL512SAGMFIR11 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL512SAGMFIR11
892920-S25FL512SAGMFIR11
Memory - Flash - S25FL512SAGMFIR11 892920-S25FL512SAGMFIR11
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892920-S25FL512SAGMF IR11 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: S25FL512 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 47 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-3765, S25FL512SAGMFIR11J, S25FL512SAGMFIR11-ND , -S25FL512SAGMFIR11

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892920-S25FL512SAGMFIR11
Series: FL-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: S25FL512
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 47
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 428-3765, S25FL512SAGMFIR11J, S25FL512SAGMFIR11-ND, -S25FL512SAGMFIR11

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL512SAGMFIR11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL512SAGMFIR11
Integrated Circuits (ICs) - Memory S25FL512SAGMFIR11
IC FLASH 512MBIT SPI/QUAD 16SOIC

IC FLASH 512MBIT SPI/QUAD 16SOIC

Supplier's Site
IC FLASH 512M SPI 133MHZ 16SOIC - 217-S25FL512SAGMFIR11 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 512M SPI 133MHZ 16SOIC
217-S25FL512SAGMFIR11
IC FLASH 512M SPI 133MHZ 16SOIC 217-S25FL512SAGMFIR11
IC FLASH 512M SPI 133MHZ 16SOIC

IC FLASH 512M SPI 133MHZ 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 892920-S25FL512SAGMFIR11 S25FL512SAGMFIR11 217-S25FL512SAGMFIR11
Product Name Memory - Flash - S25FL512SAGMFIR11 Integrated Circuits (ICs) - Memory IC FLASH 512M SPI 133MHZ 16SOIC
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC SOIC SOIC; 16-SOIC (0.295, 7.50mm Width)
Data Rate 133 MHz
Density 512000 kbits 4096000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - CAT28F020HI12 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 2000 kbits
View Details