Cypress Semiconductor Corp. Memory - Flash - S25FL512SAGMFIG11 S25FL512SAGMFIG11

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 845327-S25FL512SAGMF IG11 Series: FL-S Features: Memory IC 133 MHz Package: Tube Family Name: S25FL512 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -S25FL512SAGMFIG11, 1274-1147, S25FL512SAGMFIG11-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 845327-S25FL512SAGMF IG11 Series: FL-S Features: Memory IC 133 MHz Package: Tube Family Name: S25FL512 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -S25FL512SAGMFIG11, 1274-1147, S25FL512SAGMFIG11-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL512SAGMFIG11 - 845327-S25FL512SAGMFIG11 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL512SAGMFIG11
845327-S25FL512SAGMFIG11
Memory - Flash - S25FL512SAGMFIG11 845327-S25FL512SAGMFIG11
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 845327-S25FL512SAGMF IG11 Series: FL-S Features: Memory IC 133 MHz Package: Tube Family Name: S25FL512 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -S25FL512SAGMFIG11, 1274-1147, S25FL512SAGMFIG11-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 845327-S25FL512SAGMFIG11
Series: FL-S
Features: Memory IC 133 MHz
Package: Tube
Family Name: S25FL512
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 47
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -S25FL512SAGMFIG11, 1274-1147, S25FL512SAGMFIG11-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL512SAGMFIG11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL512SAGMFIG11
Integrated Circuits (ICs) - Memory S25FL512SAGMFIG11
IC FLASH 512MBIT SPI/QUAD 16SOIC

IC FLASH 512MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 845327-S25FL512SAGMFIG11 S25FL512SAGMFIG11
Product Name Memory - Flash - S25FL512SAGMFIG11 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Data Rate 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8869002LA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 120 ns
Density 4 kbits
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - A2C00061862 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers