Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL512SAGMFAG13

Description
Win Source Part Number: 1255617-S25FL512SAGM FAG13 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL-S Package: Tape & Reel (TR) Standard Package: 1,450 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL512
Request a Quote Datasheet
Description
Win Source Part Number: 1255617-S25FL512SAGM FAG13 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL-S Package: Tape & Reel (TR) Standard Package: 1,450 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255617-S25FL512SAGMFAG13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255617-S25FL512SAGMFAG13
Integrated Circuits (ICs) - Memory 1255617-S25FL512SAGMFAG13
Win Source Part Number: 1255617-S25FL512SAGM FAG13 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL-S Package: Tape & Reel (TR) Standard Package: 1,450 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL512

Win Source Part Number: 1255617-S25FL512SAGMFAG13
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, FL-S
Package: Tape & Reel (TR)
Standard Package: 1,450
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S25FL512

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL512SAGMFAG13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL512SAGMFAG13
Integrated Circuits (ICs) - Memory S25FL512SAGMFAG13
IC FLASH 512MBIT SPI/QUAD 16SOIC

IC FLASH 512MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255617-S25FL512SAGMFAG13 S25FL512SAGMFAG13
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28028557 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details