Cypress Semiconductor Corp. Memory - Flash - S25FL512SAGBHB210 S25FL512SAGBHB210

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 845346-S25FL512SAGBH B210 Series: Automotive, AEC-Q100, FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: S25FL512 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 845346-S25FL512SAGBH B210 Series: Automotive, AEC-Q100, FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: S25FL512 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL512SAGBHB210 - 845346-S25FL512SAGBHB210 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL512SAGBHB210
845346-S25FL512SAGBHB210
Memory - Flash - S25FL512SAGBHB210 845346-S25FL512SAGBHB210
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 845346-S25FL512SAGBH B210 Series: Automotive, AEC-Q100, FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: S25FL512 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 845346-S25FL512SAGBHB210
Series: Automotive, AEC-Q100, FL-S
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Package: 24-TBGA
Package: Tray
Mounting: Surface Mount
Family Name: S25FL512
Categories: Integrated Circuits (ICs)
Case / Package: 24-BGA (8x6)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 338
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
IC FLASH 512M SPI 133MHZ 24BGA - 217-S25FL512SAGBHB210 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 512M SPI 133MHZ 24BGA
217-S25FL512SAGBHB210
IC FLASH 512M SPI 133MHZ 24BGA 217-S25FL512SAGBHB210
IC FLASH 512M SPI 133MHZ 24BGA

IC FLASH 512M SPI 133MHZ 24BGA

Supplier's Site
Integrated Circuits (ICs) - Memory - S25FL512SAGBHB210 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL512SAGBHB210
Integrated Circuits (ICs) - Memory S25FL512SAGBHB210
IC FLASH 512MBIT SPI/QUAD 24BGA

IC FLASH 512MBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 845346-S25FL512SAGBHB210 217-S25FL512SAGBHB210 S25FL512SAGBHB210
Product Name Memory - Flash - S25FL512SAGBHB210 IC FLASH 512M SPI 133MHZ 24BGA Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type BGA; 24-BGA (8x6) 24-TBGA BGA
Density 512754 kbits 512000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
 - 93425DMQB40 - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
Quad Memory IC and Storage Component - 774-S25FL116K0XNFV011 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
 - MD28F010-25/B - Rochester Electronics
Specs
Memory Category Flash
Package Type DIP; PDIP32
View Details
4 suppliers