Cypress Semiconductor Corp. Memory - Flash - S25FL256SDPBHVC03 S25FL256SDPBHVC03

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932676-S25FL256SDPBH VC03 Series: FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 24-BGA (8x6) Package: 24-TBGA Package: Reel - TR Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932676-S25FL256SDPBH VC03 Series: FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 24-BGA (8x6) Package: 24-TBGA Package: Reel - TR Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL256SDPBHVC03 - 932676-S25FL256SDPBHVC03 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL256SDPBHVC03
932676-S25FL256SDPBHVC03
Memory - Flash - S25FL256SDPBHVC03 932676-S25FL256SDPBHVC03
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932676-S25FL256SDPBH VC03 Series: FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 24-BGA (8x6) Package: 24-TBGA Package: Reel - TR Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932676-S25FL256SDPBHVC03
Series: FL-S
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 24-BGA (8x6)
Package: 24-TBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: S25FL256
Categories: Integrated Circuits (ICs)
Case / Package: 24-BGA (8x6)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
IC FLASH 256M SPI 66MHZ 24BGA - 217-S25FL256SDPBHVC03 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 256M SPI 66MHZ 24BGA
217-S25FL256SDPBHVC03
IC FLASH 256M SPI 66MHZ 24BGA 217-S25FL256SDPBHVC03
IC FLASH 256M SPI 66MHZ 24BGA

IC FLASH 256M SPI 66MHZ 24BGA

Supplier's Site
Integrated Circuits (ICs) - Memory - S25FL256SDPBHVC03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL256SDPBHVC03
Integrated Circuits (ICs) - Memory S25FL256SDPBHVC03
IC FLASH 256MBIT SPI/QUAD 24BGA

IC FLASH 256MBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 932676-S25FL256SDPBHVC03 217-S25FL256SDPBHVC03 S25FL256SDPBHVC03
Product Name Memory - Flash - S25FL256SDPBHVC03 IC FLASH 256M SPI 66MHZ 24BGA Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type BGA; 24-BGA (8x6) 24-TBGA BGA
Access Time 8 ns
Cycle Time 5.00E8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA15PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Memory - 448-S25FL127SABBHV703XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 128000 kbits
View Details