Cypress Semiconductor Corp. Memory - Flash - S25FL256SAGNFV001 S25FL256SAGNFV001

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932675-S25FL256SAGNF V001 Series: FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 8-WSON (6x8) Package: 8-WDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 82 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932675-S25FL256SAGNF V001 Series: FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 8-WSON (6x8) Package: 8-WDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 82 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL256SAGNFV001 - 932675-S25FL256SAGNFV001 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL256SAGNFV001
932675-S25FL256SAGNFV001
Memory - Flash - S25FL256SAGNFV001 932675-S25FL256SAGNFV001
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932675-S25FL256SAGNF V001 Series: FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 8-WSON (6x8) Package: 8-WDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 82 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932675-S25FL256SAGNFV001
Series: FL-S
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 8-WSON (6x8)
Package: 8-WDFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: S25FL256
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (6x8)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 82
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
IC FLASH 256M SPI 133MHZ 8WSON - 217-S25FL256SAGNFV001 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 256M SPI 133MHZ 8WSON
217-S25FL256SAGNFV001
IC FLASH 256M SPI 133MHZ 8WSON 217-S25FL256SAGNFV001
IC FLASH 256M SPI 133MHZ 8WSON

IC FLASH 256M SPI 133MHZ 8WSON

Supplier's Site
Integrated Circuits (ICs) - Memory - S25FL256SAGNFV001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL256SAGNFV001
Integrated Circuits (ICs) - Memory S25FL256SAGNFV001
IC FLASH 256MBIT SPI/QUAD 8WSON

IC FLASH 256MBIT SPI/QUAD 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 932675-S25FL256SAGNFV001 217-S25FL256SAGNFV001 S25FL256SAGNFV001
Product Name Memory - Flash - S25FL256SAGNFV001 IC FLASH 256M SPI 133MHZ 8WSON Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 8-WSON (6x8) 8-WDFN Exposed Pad
Access Time 8 ns
Cycle Time 5.00E8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details