Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 758492-S25FL256SAGNF
Packaging: Reel
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-WSON (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 133MHz
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-WDFN Exposed Pad
Alternative Parts (Cross-Reference): W25Q256JVEIQ; S25FL256SDPNFV001; S25FL256SDPNFV000;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
IC FLASH 256MBIT SPI/QUAD 8WSON
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 758492-S25FL256SAGNFI003 | S25FL256SAGNFI003 |
| Product Name | Memory - Flash - S25FL256SAGNFI003 | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile |