Cypress Semiconductor Corp. Memory - Flash - S25FL256SAGMFVR00 S25FL256SAGMFVR00

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892915-S25FL256SAGMF VR00 Series: FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tray Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 2266-S25FL256SAGMFVR 00, 2015-S25FL256SAGMFVR 00
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892915-S25FL256SAGMF VR00 Series: FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tray Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 2266-S25FL256SAGMFVR 00, 2015-S25FL256SAGMFVR 00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL256SAGMFVR00 - 892915-S25FL256SAGMFVR00 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL256SAGMFVR00
892915-S25FL256SAGMFVR00
Memory - Flash - S25FL256SAGMFVR00 892915-S25FL256SAGMFVR00
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892915-S25FL256SAGMF VR00 Series: FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tray Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 2266-S25FL256SAGMFVR 00, 2015-S25FL256SAGMFVR 00

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892915-S25FL256SAGMFVR00
Series: FL-S
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: S25FL256
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 2266-S25FL256SAGMFVR00, 2015-S25FL256SAGMFVR00

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 892915-S25FL256SAGMFVR00
Product Name Memory - Flash - S25FL256SAGMFVR00
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory, 4Mbit, 55Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8302 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type TSOP
View Details
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details