Cypress Semiconductor Corp. Memory - Flash - S25FL256SAGMFIR01 S25FL256SAGMFIR01

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793554-S25FL256SAGMF IR01 Series: FL-S Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Family Name: S25FL256S Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 133MHz Memory Interface: SPI - Quad I/O Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): N25Q256A73ESF40G; N25Q256A83ESF40F; W25Q256FVFIP; N25Q256A13ESFH0E; Introduction Date: May 25, 2011 ECCN: 3A991.b.1.a Country of Origin: China, MalaysiaPhilippines, Taiwan, Thailand, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 47
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793554-S25FL256SAGMF IR01 Series: FL-S Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Family Name: S25FL256S Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 133MHz Memory Interface: SPI - Quad I/O Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): N25Q256A73ESF40G; N25Q256A83ESF40F; W25Q256FVFIP; N25Q256A13ESFH0E; Introduction Date: May 25, 2011 ECCN: 3A991.b.1.a Country of Origin: China, MalaysiaPhilippines, Taiwan, Thailand, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 47
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL256SAGMFIR01 - 793554-S25FL256SAGMFIR01 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL256SAGMFIR01
793554-S25FL256SAGMFIR01
Memory - Flash - S25FL256SAGMFIR01 793554-S25FL256SAGMFIR01
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793554-S25FL256SAGMF IR01 Series: FL-S Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Family Name: S25FL256S Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 133MHz Memory Interface: SPI - Quad I/O Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): N25Q256A73ESF40G; N25Q256A83ESF40F; W25Q256FVFIP; N25Q256A13ESFH0E; Introduction Date: May 25, 2011 ECCN: 3A991.b.1.a Country of Origin: China, MalaysiaPhilippines, Taiwan, Thailand, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 47

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 793554-S25FL256SAGMFIR01
Series: FL-S
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Family Name: S25FL256S
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 133MHz
Memory Interface: SPI - Quad I/O
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): N25Q256A73ESF40G; N25Q256A83ESF40F; W25Q256FVFIP; N25Q256A13ESFH0E;
Introduction Date: May 25, 2011
ECCN: 3A991.b.1.a
Country of Origin: China, MalaysiaPhilippines, Taiwan, Thailand, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 47

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL256SAGMFIR01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL256SAGMFIR01
Integrated Circuits (ICs) - Memory S25FL256SAGMFIR01
IC FLASH 256MBIT SPI/QUAD 16SOIC

IC FLASH 256MBIT SPI/QUAD 16SOIC

Supplier's Site
Memory >> NOR FLASH - S25FL256SAGMFIR01 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> NOR FLASH
S25FL256SAGMFIR01
Memory >> NOR FLASH S25FL256SAGMFIR01
256Mbit SPI SOIC-16-300mil NOR FLASH ROHS

256Mbit SPI SOIC-16-300mil NOR FLASH ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 793554-S25FL256SAGMFIR01 S25FL256SAGMFIR01 S25FL256SAGMFIR01
Product Name Memory - Flash - S25FL256SAGMFIR01 Integrated Circuits (ICs) - Memory Memory >> NOR FLASH
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-NMC2148HJ-2 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 45 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Memory - 792.487-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details