Cypress Semiconductor Corp. Memory - Flash - S25FL256SAGBHV200 S25FL256SAGBHV200

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932673-S25FL256SAGBH V200 Series: FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 24-BGA (8x6) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4523, S25FL256SAGBHV200-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932673-S25FL256SAGBH V200 Series: FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 24-BGA (8x6) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4523, S25FL256SAGBHV200-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL256SAGBHV200 - 932673-S25FL256SAGBHV200 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL256SAGBHV200
932673-S25FL256SAGBHV200
Memory - Flash - S25FL256SAGBHV200 932673-S25FL256SAGBHV200
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932673-S25FL256SAGBH V200 Series: FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 24-BGA (8x6) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4523, S25FL256SAGBHV200-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932673-S25FL256SAGBHV200
Series: FL-S
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 24-BGA (8x6)
Package: 24-TBGA
Package: Tray
Mounting: Surface Mount
Family Name: S25FL256
Categories: Integrated Circuits (ICs)
Case / Package: 24-BGA (8x6)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 338
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 428-4523, S25FL256SAGBHV200-ND

Buy Now Datasheet
Flash Memory - 1938745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1938745
Flash Memory 1938745
Cypress Semiconductor, S25FL256SAGBHV200

Cypress Semiconductor, S25FL256SAGBHV200

Supplier's Site
Flash Memory - 1938746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1938746
Flash Memory 1938746
Cypress Semiconductor, S25FL256SAGBHV200

Cypress Semiconductor, S25FL256SAGBHV200

Supplier's Site
Flash Memory - 1938746P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1938746P
Flash Memory 1938746P
Cypress Semiconductor, S25FL256SAGBHV200

Cypress Semiconductor, S25FL256SAGBHV200

Supplier's Site
Integrated Circuits (ICs) - Memory - S25FL256SAGBHV200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL256SAGBHV200
Integrated Circuits (ICs) - Memory S25FL256SAGBHV200
IC FLASH 256MBIT SPI/QUAD 24BGA

IC FLASH 256MBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 932673-S25FL256SAGBHV200 1938745 1938746P S25FL256SAGBHV200
Product Name Memory - Flash - S25FL256SAGBHV200 Flash Memory Flash Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash Flash Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type BGA; 24-BGA (8x6) BGA BGA
Bits per Word 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S15PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Quad 104 MHz SOIC Memory IC and Storage Component - 2020-S25FL032P0XMFV001M - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers