Cypress Semiconductor Corp. Memory - Flash - S25FL256SAGBHIS00 S25FL256SAGBHIS00

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932671-S25FL256SAGBH IS00 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932671-S25FL256SAGBH IS00 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL256SAGBHIS00 - 932671-S25FL256SAGBHIS00 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL256SAGBHIS00
932671-S25FL256SAGBHIS00
Memory - Flash - S25FL256SAGBHIS00 932671-S25FL256SAGBHIS00
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932671-S25FL256SAGBH IS00 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932671-S25FL256SAGBHIS00
Series: FL-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Package: 24-TBGA
Package: Tray
Mounting: Surface Mount
Family Name: S25FL256
Categories: Integrated Circuits (ICs)
Case / Package: 24-BGA (8x6)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 338
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
Integrated Circuits (ICs) - Memory - S25FL256SAGBHIS00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL256SAGBHIS00
Integrated Circuits (ICs) - Memory S25FL256SAGBHIS00
IC FLASH 256MBIT SPI/QUAD 24BGA

IC FLASH 256MBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 932671-S25FL256SAGBHIS00 S25FL256SAGBHIS00
Product Name Memory - Flash - S25FL256SAGBHIS00 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 24-BGA (8x6) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060633 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details