Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL256SAGBHA203

Description
Win Source Part Number: 1255622-S25FL256SAGB HA203 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL-S Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL256
Request a Quote Datasheet
Description
Win Source Part Number: 1255622-S25FL256SAGB HA203 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL-S Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255622-S25FL256SAGBHA203 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255622-S25FL256SAGBHA203
Integrated Circuits (ICs) - Memory 1255622-S25FL256SAGBHA203
Win Source Part Number: 1255622-S25FL256SAGB HA203 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL-S Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL256

Win Source Part Number: 1255622-S25FL256SAGBHA203
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, FL-S
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (8x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S25FL256

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL256SAGBHA203 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL256SAGBHA203
Integrated Circuits (ICs) - Memory S25FL256SAGBHA203
IC FLASH 256MBIT SPI/QUAD 24BGA

IC FLASH 256MBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255622-S25FL256SAGBHA203 S25FL256SAGBHA203
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 043641RLAD-6 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3 ns
Density 4500 kbits
View Details
Memory - QMP9GL01GP12TFI010 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 1000000 kbits
View Details
2 suppliers
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers