Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL256LDPNFN013

Description
Win Source Part Number: 1255379-S25FL256LDPN FN013 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (6x8) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL256
Request a Quote Datasheet
Description
Win Source Part Number: 1255379-S25FL256LDPN FN013 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (6x8) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255379-S25FL256LDPNFN013 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255379-S25FL256LDPNFN013
Integrated Circuits (ICs) - Memory 1255379-S25FL256LDPNFN013
Win Source Part Number: 1255379-S25FL256LDPN FN013 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (6x8) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL256

Win Source Part Number: 1255379-S25FL256LDPNFN013
Category: Integrated Circuits (ICs)>Memory
Series: FL-L
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (6x8)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 66 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S25FL256

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL256LDPNFN013 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL256LDPNFN013
Integrated Circuits (ICs) - Memory S25FL256LDPNFN013
IC FLASH 256MBIT SPI/QUAD 8WSON

IC FLASH 256MBIT SPI/QUAD 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255379-S25FL256LDPNFN013 S25FL256LDPNFN013
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Controllers - DP8431VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Ic, Flash Mem, 16Mbit, 90Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8290 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 16000 kbits
Package Type TSOP
View Details