Cypress Semiconductor Corp. Memory - Flash - S25FL256LAGNFI013 S25FL256LAGNFI013

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892901-S25FL256LAGNF I013 Series: FL-L Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 8-WSON (6x8) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892901-S25FL256LAGNF I013 Series: FL-L Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 8-WSON (6x8) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL256LAGNFI013 - 892901-S25FL256LAGNFI013 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL256LAGNFI013
892901-S25FL256LAGNFI013
Memory - Flash - S25FL256LAGNFI013 892901-S25FL256LAGNFI013
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892901-S25FL256LAGNF I013 Series: FL-L Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 8-WSON (6x8) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892901-S25FL256LAGNFI013
Series: FL-L
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 8-WSON (6x8)
Package: 8-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: S25FL256
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (6x8)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL256LAGNFI013 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL256LAGNFI013
Integrated Circuits (ICs) - Memory S25FL256LAGNFI013
IC FLASH 256MBIT SPI/QUAD 8WSON

IC FLASH 256MBIT SPI/QUAD 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 892901-S25FL256LAGNFI013 S25FL256LAGNFI013
Product Name Memory - Flash - S25FL256LAGNFI013 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WSON (6x8)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 0436A8ACLAA-4H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.5 ns
Density 8000 kbits
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - IS29GL512S-11TFV01 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers