Cypress Semiconductor Corp. Memory - S25FL216K0PMFI043 S25FL216K0PMFI043

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121306-S25FL216K0PM FI043 Frequency: 65 MHz Memory Type: FLASH, NOR Memory Size: 64 kB Interface: SPI, Serial Access Time: 5 ns Density: 16 Mb Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Categories: Memory Case / Package: SOIC Max Frequency: 65 MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Page Size: 256 B Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 25 mA Address Bus Width: 1 b
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121306-S25FL216K0PM FI043 Frequency: 65 MHz Memory Type: FLASH, NOR Memory Size: 64 kB Interface: SPI, Serial Access Time: 5 ns Density: 16 Mb Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Categories: Memory Case / Package: SOIC Max Frequency: 65 MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Page Size: 256 B Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 25 mA Address Bus Width: 1 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - S25FL216K0PMFI043 - 1121306-S25FL216K0PMFI043 - Win Source Electronics
Laguna Hills, CA, United States
Memory - S25FL216K0PMFI043
1121306-S25FL216K0PMFI043
Memory - S25FL216K0PMFI043 1121306-S25FL216K0PMFI043
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121306-S25FL216K0PM FI043 Frequency: 65 MHz Memory Type: FLASH, NOR Memory Size: 64 kB Interface: SPI, Serial Access Time: 5 ns Density: 16 Mb Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Categories: Memory Case / Package: SOIC Max Frequency: 65 MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Page Size: 256 B Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 25 mA Address Bus Width: 1 b

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1121306-S25FL216K0PMFI043
Frequency: 65 MHz
Memory Type: FLASH, NOR
Memory Size: 64 kB
Interface: SPI, Serial
Access Time: 5 ns
Density: 16 Mb
Sync/Async: Synchronous
Word Size: 8 b
Number of Pins: 8
Categories: Memory
Case / Package: SOIC
Max Frequency: 65 MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Page Size: 256 B
Data Bus Width: 8 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 25 mA
Address Bus Width: 1 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1121306-S25FL216K0PMFI043
Product Name Memory - S25FL216K0PMFI043
Memory Category Flash; FLASH, NOR
Access Time 5 ns
Operating Temperature -40 C (-40 F)
Density 16000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Flash - RD38F2240WWZDQ0 - 891538-RD38F2240WWZDQ0 - Win Source Electronics
Specs
Memory Category Flash
View Details
2 suppliers
Memory - 811600-73670880 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - PAL16H2AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details