IC FLASH 16MBIT SPI/DUAL 8SOIC
IC FLASH 16MBIT SPI/DUAL 8SOIC
FLASH - NOR Memory IC 16Mbit SPI - Dual I/O 65 MHz 8-SOIC
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S25FL216K0PMFI040 | S25FL216K0PMFI040 | S25FL216K0PMFI040 |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; FLASH |
| Data Rate | 65 MHz | 65 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |